Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 5.5 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 330 |
Varistor Voltage (Range) (V) | 297 to 363 |
Maximum Allowable Voltage ACrms (V) | 210 |
Maximum Allowable Voltage DC (V) | 270 |
Clamping Voltage (Max.) (V) | 545 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 80 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 580 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.5 |
Varistor 14mm Disc 330V | RS |
Varistor, 270V, 115J, Through Hole Mount Rohs Compliant: Yes |Panasonic ERZ-V14D331 | Newark Electronics |
V Series ╪14 mm 210 VAC/270 VDC 330 V Straight Radial Transient Surge Absorber | Future Electronics |
ZNR Series Surge Absorber 580pF 50A, Clamping 545V, Varistor 330V | Panasonic Electronic Components ERZV14D331 | RS Americas |
Varistor ZNR Ø15,5mm 210V 330V 6.000A | Schukat Electronic |
VARISTOR, 14MM DISC, 330V | Farnell |
Var 210VAC 270VDC 6000A 330V Thru-Hole Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERZ-V14D331?
Additional datasheets, footprints and schematics for ERZ-V14D331 are listed on our Part Details page. You can also find images and similar parts to ERZ-V14D331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V14D331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V14D331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V14D331 fall under?
The ERZ-V14D331 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V14D331 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V14D331 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V14D331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V14D331 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Schukat Electronic have stock available or on a lead time for ERZ-V14D331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V14D331 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V14D331?
You can fill out our help required form which you can use to request a quote for ERZ-V14D331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.