Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,669
in stock
|
Buy Now | |
element14
from US$0.26
|
1,669
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,669
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
938
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 5 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 33 |
Varistor Voltage (Range) (V) | 30 to 36 |
Maximum Allowable Voltage ACrms (V) | 20 |
Maximum Allowable Voltage DC (V) | 26 |
Clamping Voltage (Max.) (V) | 65 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 7.9 |
Maximum Peak Current (8/20 µs) (A) | 2000 |
Capacitance (Max) (pF) | 12200 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.1 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 1605 |
Varistor 14mm Disc 33V | RS |
Varistor, 14Mm Disc, 33V | Newark Electronics |
VARISTOR, 14MM DISC, 33V | element14 |
Varistor: ceramics | Transfer Multisort Elektronik |
Var 20VAC/26VDC 2000A 33V Radial Bulk | Avnet Abacus |
ZNR Transient/Surge Absorbers, Type D 14mm, Var.V =33V, Max Allow.=20VACrms | Future Electronics |
ZNR Series Surge Absorber 12.2nF 10A, Clamping 65V, Varistor 33V | Panasonic Electronic Components ERZV14D330 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV14D330?
Additional datasheets, footprints and schematics for ERZV14D330 are listed on our Part Details page. You can also find images and similar parts to ERZV14D330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D330 fall under?
The ERZV14D330 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D330 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D330 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D330 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ERZV14D330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D330 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D330?
You can fill out our help required form which you can use to request a quote for ERZV14D330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.