Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
876
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
39
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 5 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 240 |
Varistor Voltage (Range) (V) | 216 to 264 |
Maximum Allowable Voltage ACrms (V) | 150 |
Maximum Allowable Voltage DC (V) | 200 |
Clamping Voltage (Max.) (V) | 395 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 60 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 700 |
Packaging | Bulk |
Weight (Typ.) (g) | 2 |
Varistor, 240V, 6Ka, 395, 14Mm Disc | Newark Electronics |
Varistor ZNR Ø15,5mm 150V 240V 6.000A | Schukat Electronic |
Varistor 14mm Disc 240V | RS |
ERZV 14mm DC=200V CL=395V 84J | Rutronik |
V Series 200 VDC 150 V RMS 240 V 6 kA Through Hole Transient/Surge Absorber | Future Electronics |
Var 150VAC/200VDC 6000A 240V Radial Bulk | Avnet America |
ZNR Transient/Surge Absorbers | RS Americas |
VARISTOR, 14MM DISC, 240V | element14 |
Where can I find additional details, specifications and documents for a ERZ-V14D241?
Additional datasheets, footprints and schematics for ERZ-V14D241 are listed on our Part Details page. You can also find images and similar parts to ERZ-V14D241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V14D241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V14D241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V14D241 fall under?
The ERZ-V14D241 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V14D241 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V14D241 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V14D241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V14D241 have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, RS, Chip One Stop and Rutronik have stock available or on a lead time for ERZ-V14D241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V14D241 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V14D241?
You can fill out our help required form which you can use to request a quote for ERZ-V14D241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.