Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,229
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
2,050
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
750
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 4.9 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 220 |
Varistor Voltage (Range) (V) | 198 to 242 |
Maximum Allowable Voltage ACrms (V) | 140 |
Maximum Allowable Voltage DC (V) | 180 |
Clamping Voltage (Max.) (V) | 360 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 55 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 740 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.9 |
Varistor 14mm Disc 220V | RS |
Varistor, 220V, 6Ka, 360, 14Mm Disc | Newark Electronics |
ZNR Series Surge Absorber 740pF 50A, Clamping 360V, Varistor 220V | Panasonic Electronic Components ERZV14D221 | RS Americas |
Var 140VAC/180VDC 6000A 220V Radial Bulk | Future Electronics |
140 VAC 180 VDC 78.0J | TTI Europe |
VARISTOR, 14MM DISC, 220V | Farnell |
Where can I find additional details, specifications and documents for a ERZV14D221?
Additional datasheets, footprints and schematics for ERZV14D221 are listed on our Part Details page. You can also find images and similar parts to ERZV14D221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D221 fall under?
The ERZV14D221 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D221 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D221 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Future Electronics and Avnet America have stock available or on a lead time for ERZV14D221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D221 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D221?
You can fill out our help required form which you can use to request a quote for ERZV14D221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.