Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
105
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
910
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 4.7 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 22 |
Varistor Voltage (Range) (V) | 20 to 24 |
Maximum Allowable Voltage ACrms (V) | 14 |
Maximum Allowable Voltage DC (V) | 18 |
Clamping Voltage (Max.) (V) | 43 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 5.3 |
Maximum Peak Current (8/20 µs) (A) | 2000 |
Capacitance (Max) (pF) | 20000 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.7 |
Panasonic Varistor 14VAC, 18VDC | Distrelec |
Varistor ZNR Ø15,5mm 14V 22V 2.000A | Schukat Electronic |
Varistor 14mm Disc 22V | RS |
Voltage Rating Vac:14V | Newark Electronics |
Var 14VAC/18VDC 2000A 22V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 20nF 10A, Clamping 43V, Varistor 22V | Panasonic Electronic Components ERZV14D220 | RS Americas |
VARISTOR, 14MM DISC, 22V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V14D220?
Additional datasheets, footprints and schematics for ERZ-V14D220 are listed on our Part Details page. You can also find images and similar parts to ERZ-V14D220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V14D220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V14D220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V14D220 fall under?
The ERZ-V14D220 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V14D220 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V14D220 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V14D220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V14D220 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ERZ-V14D220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V14D220 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V14D220?
You can fill out our help required form which you can use to request a quote for ERZ-V14D220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.