Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
2,498
in stock
|
Buy Now | |
element14
from US$1.77
|
2,498
in stock
|
Buy Now | |
Farnell
from US$1.65
|
2,498
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 1kV |
---|---|
Voltage Rating VDC | 1.465kV |
Product Range | V Series |
Clamping Voltage Vc Max | 2.97kV |
Varistor Case Style | Disc 14mm |
Peak Surge Current @ 8/20µS | 5kA |
Operating Temperature Min | -40°C |
Peak Energy (10/1000uS) | 510J |
RoHS Compliant | Yes |
Varistor, Znr, 2.97Kv, Disc 14Mm Rohs Compliant: Yes |Panasonic ERZV14D182 | Newark Electronics |
VARISTOR, ZNR, 2.97KV, DISC 14MM | element14 |
Metal-Oxide Varistor,1000Vrms ERZV14D182 | RS |
Var 1000VAC/1465VDC 5000A 1800V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 50A, Clamping 2970V, Varistor 1800V | Panasonic Electronic Components ERZV14D182 | RS Americas |
Where can I find additional details, specifications and documents for a ERZ-V14D182.?
Additional datasheets, footprints and schematics for ERZ-V14D182. are listed on our Part Details page. You can also find images and similar parts to ERZ-V14D182. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V14D182. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V14D182. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V14D182. fall under?
The ERZ-V14D182. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V14D182. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V14D182. you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V14D182. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZ-V14D182. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ERZ-V14D182..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V14D182. often in real-time on the comparison pages.
What if I can't find stock of ERZ-V14D182.?
You can fill out our help required form which you can use to request a quote for ERZ-V14D182. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.