Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 11V |
---|---|
Voltage Rating V DC | 14V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 36V |
Varistor Case Style | Disc 14mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 5.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 36V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 2kA |
Varistor Voltage @ 1mA | 18V |
Varistor 14mm Disc 18V | RS |
Varistor, 18V, 2Ka, 36V, 14Mm Disc | Newark Electronics |
Var 11VAC/14VDC 2000A 18V Radial Bulk | Future Electronics |
Var 11VAC 14VDC 2000A 18V Thru-Hole Bulk | Avnet America |
ZNR Series Surge Absorber 25nF 10A, Clamping 36V, Varistor 18V | Panasonic Electronic Components ERZV14D180 | RS Americas |
VARISTOR, 14MM DISC, 18V | Farnell |
Where can I find additional details, specifications and documents for a ERZV14D180?
Additional datasheets, footprints and schematics for ERZV14D180 are listed on our Part Details page. You can also find images and similar parts to ERZV14D180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D180 fall under?
The ERZV14D180 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D180 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D180 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D180 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZV14D180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D180 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D180?
You can fill out our help required form which you can use to request a quote for ERZV14D180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.