Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.21
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 4.9 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 120 |
Varistor Voltage (Range) (V) | 108 to 132 |
Maximum Allowable Voltage ACrms (V) | 75 |
Maximum Allowable Voltage DC (V) | 100 |
Clamping Voltage (Max.) (V) | 200 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 30 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 2700 |
Packaging | Bulk |
Weight (Typ.) (g) | 2 |
120 V 6 kA 1 Circuit Through Hole Disc 15.5mm Varistor | Future Electronics |
ERZV 14mm DC=100V CL=200V 30J | Rutronik |
Varistor, 120V, 6Ka, 200V, 14Mm Disc | Newark Electronics |
Var 75VAC/100VDC 6000A 120V Radial Bulk | Avnet America |
ZNR Series Surge Absorber 2.7nF 50A, Clamping 200V, Varistor 120V | Panasonic Electronic Components ERZV14D121 | RS Americas |
VARISTOR, 14MM DISC, 120V | Farnell |
Where can I find additional details, specifications and documents for a ERZV14D121?
Additional datasheets, footprints and schematics for ERZV14D121 are listed on our Part Details page. You can also find images and similar parts to ERZV14D121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D121 fall under?
The ERZV14D121 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D121 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D121 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D121 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for ERZV14D121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D121 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D121?
You can fill out our help required form which you can use to request a quote for ERZV14D121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.