Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,905
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
1,300
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 15.5 |
Thickness [SMD: Length] (mm) | 4.7 |
Height (mm) | 18.5 |
Varistor Voltage (V) | 100 |
Varistor Voltage (Range) (V) | 90 to 110 |
Maximum Allowable Voltage ACrms (V) | 60 |
Maximum Allowable Voltage DC (V) | 85 |
Clamping Voltage (Max.) (V) | 165 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 25 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 3200 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.7 |
Varistor 14mm Disc 100V | RS |
Varistor ZNR Ø15,5mm 60V 100V 6.000A | Schukat Electronic |
ERZV 14mm DC=85V CL=165V 35J | Rutronik |
Varistor, Znr, 165V, Disc 14Mm | Newark Electronics |
ZNR Series 60 VAC 85 VDC 6000 A 3200 pF Type D Through Hole Varistor | Future Electronics |
Var 60VAC 85VDC 6000A 100V Thru-Hole Bulk | Avnet America |
ZNR Series Surge Absorber 3.2nF 50A, Clamping 165V, Varistor 100V | Panasonic Electronic Components ERZV14D101 | RS Americas |
VARISTOR, 14MM DISC, 100V | Farnell |
Where can I find additional details, specifications and documents for a ERZV14D101?
Additional datasheets, footprints and schematics for ERZV14D101 are listed on our Part Details page. You can also find images and similar parts to ERZV14D101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV14D101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV14D101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV14D101 fall under?
The ERZV14D101 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV14D101 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV14D101 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV14D101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV14D101 have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for ERZV14D101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV14D101 often in real-time on the comparison pages.
What if I can't find stock of ERZV14D101?
You can fill out our help required form which you can use to request a quote for ERZV14D101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.