Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
187,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,939
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 8.6 |
Height (mm) | 15.5 |
Varistor Voltage (V) | 910 |
Varistor Voltage (Range) (V) | 819 to 1001 |
Maximum Allowable Voltage ACrms (V) | 550 |
Maximum Allowable Voltage DC (V) | 745 |
Clamping Voltage (Max.) (V) | 1500 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 90 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 120 |
Packaging | Bulk |
Weight (Typ.) (g) | 3 |
Var 550VAC/745VDC 3500A 910V Radial Bulk | Future Electronics |
20 VAC 9.5J | TTI Europe |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor ZNR Ø12,5mm 550V 910V 3.500A | Schukat Electronic |
Varistor, Znr, 1.5Kv, Disc 10Mm | Newark Electronics |
VARISTOR, 10MM DISC, 910V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V10D911?
Additional datasheets, footprints and schematics for ERZ-V10D911 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D911 fall under?
The ERZ-V10D911 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D911 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D911 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D911 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for ERZ-V10D911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D911 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D911?
You can fill out our help required form which you can use to request a quote for ERZ-V10D911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.