Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
92
in stock
|
Buy Now | |
element14
from US$0.36
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 8.1 |
Height (mm) | 15.5 |
Varistor Voltage (V) | 820 |
Varistor Voltage (Range) (V) | 738 to 902 |
Maximum Allowable Voltage ACrms (V) | 510 |
Maximum Allowable Voltage DC (V) | 670 |
Clamping Voltage (Max.) (V) | 1355 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 80 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 140 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.6 |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor, 10Mm Disc, 820V | Newark Electronics |
VARISTOR, 10MM DISC, 820V | element14 |
Var 510VAC/670VDC 3500A 820V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZV10D821?
Additional datasheets, footprints and schematics for ERZV10D821 are listed on our Part Details page. You can also find images and similar parts to ERZV10D821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D821 fall under?
The ERZV10D821 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D821 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D821 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D821 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ERZV10D821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D821 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D821?
You can fill out our help required form which you can use to request a quote for ERZV10D821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.