Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
5,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,581
in stock
|
Buy Now | |
element14
from US$0.27
|
4,581
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,581
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,478
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 82 |
Varistor Voltage (Range) (V) | 74 to 90 |
Maximum Allowable Voltage ACrms (V) | 50 |
Maximum Allowable Voltage DC (V) | 65 |
Clamping Voltage (Max.) (V) | 135 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 10 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 2000 |
Packaging | Bulk |
Weight (Typ.) (g) | 1 |
Varistor 10mm Disc 82V | RS |
Varistor, 10Mm Disc, 82V | Newark Electronics |
VARISTOR, 10MM DISC, 82V | element14 |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor ZNR Ø11,5mm 50V 82V 3.500A | Schukat Electronic |
Var 50VAC/65VDC 3500A 82V Radial Bulk | Future Electronics |
Surge Absorber 2nF 25A, Clamping 135V, Varistor 82V | Panasonic Electronic Components ERZV10D820 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV10D820?
Additional datasheets, footprints and schematics for ERZV10D820 are listed on our Part Details page. You can also find images and similar parts to ERZV10D820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D820 fall under?
The ERZV10D820 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D820 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D820 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D820 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ERZV10D820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D820 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D820?
You can fill out our help required form which you can use to request a quote for ERZV10D820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.