Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
13,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
359
in stock
|
Buy Now | |
Avnet Abacus
-
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 7.8 |
Height (mm) | 15.5 |
Varistor Voltage (V) | 750 |
Varistor Voltage (Range) (V) | 675 to 825 |
Maximum Allowable Voltage ACrms (V) | 460 |
Maximum Allowable Voltage DC (V) | 615 |
Clamping Voltage (Max.) (V) | 1240 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 70 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 160 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.5 |
ERZ Series ╪10 mm 750 V 460 Vrms Radial Straight Leads Transient/Surge Absorber | Future Electronics |
Varistor ZNR Ø12,5mm 460V 750V 3.500A | Schukat Electronic |
Var 460VAC/615VDC 3500A 750V Radial Bulk | Avnet Abacus |
Varistor, Znr, 1.24Kv, Disc 10Mm | Newark Electronics |
460 VAC 70.J 615VDC 750 V | TTI Europe |
VARISTOR, 10MM DISC, 750V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V10D751?
Additional datasheets, footprints and schematics for ERZ-V10D751 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D751 fall under?
The ERZ-V10D751 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D751 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D751 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D751 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Chip One Stop, Avnet Abacus and Newark Electronics have stock available or on a lead time for ERZ-V10D751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D751 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D751?
You can fill out our help required form which you can use to request a quote for ERZ-V10D751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.