Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,927
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,500
in stock
|
Buy Now | |
element14
from US$0.18
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 7.4 |
Height (mm) | 15.5 |
Varistor Voltage (V) | 680 |
Varistor Voltage (Range) (V) | 612 to 748 |
Maximum Allowable Voltage ACrms (V) | 420 |
Maximum Allowable Voltage DC (V) | 560 |
Clamping Voltage (Max.) (V) | 1120 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 67 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 170 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.3 |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor, 10Mm Disc, 680V | Newark Electronics |
VARISTOR, 10MM DISC, 680V | element14 |
Varistor ZNR Ø12,5mm 420V 680V 3.500A | Schukat Electronic |
Panasonic Varistor 420VAC, 560VDC | Distrelec |
Metal-Oxide Varistor,420Vrms ERZV10D681 | RS |
ERZV 10mm DC=560V CL=1120V 92J | Rutronik |
Varistors 680V 2500A ZNR SUR ABSORBER 10MM | Future Electronics |
Var 420VAC/560VDC 3500A 680V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 170pF 25A, Clamping 1120V, Varistor 680V | Panasonic Electronic Components ERZV10D681 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV10D681?
Additional datasheets, footprints and schematics for ERZV10D681 are listed on our Part Details page. You can also find images and similar parts to ERZV10D681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D681 fall under?
The ERZV10D681 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D681 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D681 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D681 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ERZV10D681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D681 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D681?
You can fill out our help required form which you can use to request a quote for ERZV10D681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.