Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,160
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
7
in stock
|
Buy Now | |
element14
from US$0.42
|
5
in stock
|
Buy Now | |
Farnell
from US$0.46
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 5.3 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 68 |
Varistor Voltage (Range) (V) | 61 to 75 |
Maximum Allowable Voltage ACrms (V) | 40 |
Maximum Allowable Voltage DC (V) | 56 |
Clamping Voltage (Max.) (V) | 135 |
Power Rating (W) | 0.05 |
Maximum Energy (2ms) (J) | 8.2 |
Maximum Peak Current (8/20 µs) (A) | 1000 |
Capacitance (Max) (pF) | 2800 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.5 |
Varistor 10mm Disc 68V | RS |
ERZ-V Series 40 Vrms 56 VDC 1 kA 135 Vcl Radial Transient/Surge Absorber | Future Electronics |
Voltage Rating Vac:40V | Newark Electronics |
Var 40VAC/56VDC 1000A 68V Radial Bulk | Avnet America |
VARISTOR, 10MM DISC, 68V | element14 |
ZNR Series Surge Absorber 2.8nF 5A, Clamping 135V, Varistor 68V | Panasonic Electronic Components ERZV10D680 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV10D680?
Additional datasheets, footprints and schematics for ERZV10D680 are listed on our Part Details page. You can also find images and similar parts to ERZV10D680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D680 fall under?
The ERZV10D680 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D680 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D680 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D680 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for ERZV10D680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D680 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D680?
You can fill out our help required form which you can use to request a quote for ERZV10D680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.