ERZV10D621 TVS - Transient Voltage Suppressors by Panasonic

VARISTOR 10MM DISC 620V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
1,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
311
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 385V
Voltage Rating V DC 505V
Product Range -
Clamping Voltage Vc Max 1.025kV
Varistor Case Style Disc 10mm
Varistor Type High Surge Current
Peak Surge Current @ 8/20µs 3.5kA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 92J
Automotive Qualification Standard -
SVHC No SVHC (12-Jan-2017)
Operating Temperature Range -40°C to +85°C
Suppressor Type Absorber
Varistor Voltage @ 1mA 620V

Alternative Descriptions

Var 385VAC/505VDC 3500A 620V Radial Bulk | Avnet America
Varistor, Znr, 1.025Kv, Disc 10Mm | Newark Electronics
VARISTOR, 10MM DISC, 620V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERZV10D621?

Additional datasheets, footprints and schematics for ERZV10D621 are listed on our Part Details page. You can also find images and similar parts to ERZV10D621 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERZV10D621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D621 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERZV10D621 fall under?

The ERZV10D621 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to ERZV10D621 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D621 you can contact the distributor directly for product support, shipping queries etc.

Is the ERZV10D621 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERZV10D621 have stock available?

Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for ERZV10D621.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERZV10D621 often in real-time on the comparison pages.

What if I can't find stock of ERZV10D621?

You can fill out our help required form which you can use to request a quote for ERZV10D621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay