Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 5.1 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 56 |
Varistor Voltage (Range) (V) | 50 to 62 |
Maximum Allowable Voltage ACrms (V) | 35 |
Maximum Allowable Voltage DC (V) | 45 |
Clamping Voltage (Max.) (V) | 110 |
Power Rating (W) | 0.05 |
Maximum Energy (2ms) (J) | 6.7 |
Maximum Peak Current (8/20 µs) (A) | 1000 |
Capacitance (Max) (pF) | 3750 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.3 |
Varistor 10mm Disc 56V | RS |
Varistor ZNR Ø11,5mm 35V 56V 1.000A | Schukat Electronic |
Voltage Rating Vac:35Vrms | Newark Electronics |
ERZ Series 56 V 1 kA 8.1 J 1 Circuit Through Hole Disc 11.5mm Varistor | Future Electronics |
ZNR Series Surge Absorber 3.75nF 5A, Clamping 110V, Varistor 56V | Panasonic Electronic Components ERZV10D560 | RS Americas |
VARISTOR, 10MM DISC, 56V | Farnell |
Var 35VAC/45VDC 1000A 56V Radial Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERZ-V10D560?
Additional datasheets, footprints and schematics for ERZ-V10D560 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D560 fall under?
The ERZ-V10D560 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D560 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D560 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D560 have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ERZ-V10D560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D560 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D560?
You can fill out our help required form which you can use to request a quote for ERZ-V10D560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.