Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
22,069
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
44,573
in stock
|
Buy Now | |
element14
from US$0.28
|
4,247
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,408
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,150
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
925
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 6.2 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 775 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 60 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 230 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.7 |
Varistor 10mm Disc 470V | RS |
VARISTOR, 10MM DISC, 470V | element14 |
V Series 385 VDC 300 V RMS 470 V 3.5 kA Through Hole Transient/Surge Absorber | Future Electronics |
Varistor ZNR Ø11,5mm 300V 470V 3.500A | Schukat Electronic |
Panasonic Varistor 300VAC, 385VDC | Distrelec |
Varistor, 10Mm Disc, 470V | Newark Electronics |
ERZV 10mm DC=385V CL=775V 85J | Rutronik |
Var 300VAC 385VDC 3500A 470V Thru-Hole Bulk | Avnet America |
300 VAC 85.0J | TTI Europe |
Where can I find additional details, specifications and documents for a ERZ-V10D471?
Additional datasheets, footprints and schematics for ERZ-V10D471 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D471 fall under?
The ERZ-V10D471 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D471 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D471 have stock available?
Authorised distributors including CoreStaff, RS, element14, Farnell and Future Electronics have stock available or on a lead time for ERZ-V10D471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D471 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D471?
You can fill out our help required form which you can use to request a quote for ERZ-V10D471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.