Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
180
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
15,600
in stock
|
Buy Now | |
element14
from US$0.19
|
10,742
in stock
|
Buy Now | |
Farnell
from US$0.21
|
10,742
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
9,825
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
8,420
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,793
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
1,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
75
in stock
|
Buy Now | |
Conrad
from US$0.35
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,650
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 6 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 430 |
Varistor Voltage (Range) (V) | 387 to 473 |
Maximum Allowable Voltage ACrms (V) | 275 |
Maximum Allowable Voltage DC (V) | 350 |
Clamping Voltage (Max.) (V) | 710 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 55 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 270 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.6 |
275 VAC 80.0J | TTI Europe |
VARISTOR, 10MM DISC, 430V | element14 |
Varistor ZNR Ø11,5mm 275V 430V 3.500A | Schukat Electronic |
Panasonic Varistor 275VAC, 350VDC | Distrelec |
ZNR Transient/Surge Absorbers, Type D, Tape and Reel | Panasonic Electronic Components ERZ-V10D431 | RS Americas |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor Zinc Oxide 270pF 25A 430V Through Hole Bulk | Avnet America |
Varistor 10mm Disc 430V | RS |
Varistor, 10Mm Disc, 430V | Newark Electronics |
Operating voltage (AC max.): 275 V | Conrad |
ERZV 10mm DC=350V CL=710V 80J | Rutronik |
V Series 350 VDC 275 V RMS 430 V 3.5 kA Through Hole Transient/Surge Absorber | Future Electronics |
Where can I find additional details, specifications and documents for a ERZ-V10D431?
Additional datasheets, footprints and schematics for ERZ-V10D431 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D431 fall under?
The ERZ-V10D431 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D431 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D431 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for ERZ-V10D431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D431 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D431?
You can fill out our help required form which you can use to request a quote for ERZ-V10D431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.