Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
140
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
475
in stock
|
Buy Now | |
element14
from US$0.23
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.9 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 39 |
Varistor Voltage (Range) (V) | 35 to 43 |
Maximum Allowable Voltage ACrms (V) | 25 |
Maximum Allowable Voltage DC (V) | 31 |
Clamping Voltage (Max.) (V) | 77 |
Power Rating (W) | 0.05 |
Maximum Energy (2ms) (J) | 4.7 |
Maximum Peak Current (8/20 µs) (A) | 1000 |
Capacitance (Max) (pF) | 5200 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.1 |
Varistor ZNR Ø11,5mm 25V 39V 1.000A | Schukat Electronic |
Varistor 10mm Disc 39V | RS |
VARISTOR, 10MM DISC, 39V | element14 |
Var 25Vac 31Vdc 1000A 39V Th Rohs Compliant: Yes |Panasonic ERZ-V10D390. | Newark Electronics |
Var 25VAC/31VDC 1000A 39V Radial Bulk | Future Electronics |
39 V 31 VDC 25VAC | TTI Europe |
Where can I find additional details, specifications and documents for a ERZV10D390?
Additional datasheets, footprints and schematics for ERZV10D390 are listed on our Part Details page. You can also find images and similar parts to ERZV10D390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D390 fall under?
The ERZV10D390 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D390 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D390 have stock available?
Authorised distributors including Schukat Electronic, RS, element14, Newark Electronics and Future Electronics have stock available or on a lead time for ERZV10D390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D390 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D390?
You can fill out our help required form which you can use to request a quote for ERZV10D390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.