Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
140
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 5.7 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 360 |
Varistor Voltage (Range) (V) | 324 to 396 |
Maximum Allowable Voltage ACrms (V) | 230 |
Maximum Allowable Voltage DC (V) | 300 |
Clamping Voltage (Max.) (V) | 595 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 45 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 300 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.5 |
Varistor ZNR Ø11,5mm 230V 360V 3.500A | Schukat Electronic |
Varistor 10mm Disc 360V | RS |
Varistor, 360V, 3.5Ka, 595V, 10Mm Disc | Newark Electronics |
Var 230VAC/300VDC 3500A 360V Radial | Future Electronics |
Var 230VAC/300VDC 3500A 360V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 300pF 25A, Clamping 595V, Varistor 360V | Panasonic Electronic Components ERZV10D361 | RS Americas |
VARISTOR, 10MM DISC, 360V | element14 |
Where can I find additional details, specifications and documents for a ERZV10D361?
Additional datasheets, footprints and schematics for ERZV10D361 are listed on our Part Details page. You can also find images and similar parts to ERZV10D361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D361 fall under?
The ERZV10D361 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D361 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D361 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D361 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZV10D361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D361 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D361?
You can fill out our help required form which you can use to request a quote for ERZV10D361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.