Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,620
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 5 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 33 |
Varistor Voltage (Range) (V) | 20 to 36 |
Maximum Allowable Voltage ACrms (V) | 20 |
Maximum Allowable Voltage DC (V) | 26 |
Clamping Voltage (Max.) (V) | 65 |
Power Rating (W) | 0.05 |
Maximum Energy (2ms) (J) | 4 |
Maximum Peak Current (8/20 µs) (A) | 1000 |
Capacitance (Max) (pF) | 6300 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.3 |
TTI Inc United States Tel. 1-800-225-5884 | 9850 |
Master Electronics United States Tel. 1-888-473-5297 | 1 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1 |
Varistor 10mm Disc 33V | RS |
Varistor ZNR Ø11,5mm 20V 33V 1.000A | Schukat Electronic |
Varistor, 33V, 1Ka, 65V, 10Mm Disc | Newark Electronics |
ERZ-V Series ╪10 mm 33 V Straight Radial Lead Transient Surge Absorber | Future Electronics |
Var 20VAC 26VDC 1000A 33V Thru-Hole Bulk | Avnet America |
ZNR Series Surge Absorber 6.3nF 5A, Clamping 65V, Varistor 33V | Panasonic Electronic Components ERZV10D330 | RS Americas |
VARISTOR, 10MM DISC, 33V | Farnell |
Where can I find additional details, specifications and documents for a ERZV10D330?
Additional datasheets, footprints and schematics for ERZV10D330 are listed on our Part Details page. You can also find images and similar parts to ERZV10D330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D330 fall under?
The ERZV10D330 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D330 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D330 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D330 have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZV10D330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D330 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D330?
You can fill out our help required form which you can use to request a quote for ERZV10D330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.