Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,583
in stock
|
Buy Now | |
element14
from US$0.14
|
4,310
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,310
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 5.2 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 270 |
Varistor Voltage (Range) (V) | 247 to 303 |
Maximum Allowable Voltage ACrms (V) | 175 |
Maximum Allowable Voltage DC (V) | 225 |
Clamping Voltage (Max.) (V) | 455 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 35 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 350 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.3 |
Arrow Electronics United States Tel. 1-855-326-4757 | 2133 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1820 |
Master Electronics United States Tel. 1-888-473-5297 | 1680 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1482 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 972 |
Varistor, 270V, 3.5Ka, 455V, 10Mm Disc | Newark Electronics |
VARISTOR, 10MM DISC, 270V | element14 |
Varistor ZNR Ø11,5mm 175V 270V 3.500A | Schukat Electronic |
Varistor 10mm Disc 270V | RS |
Var 175VAC/225VDC 3500A 270V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 350pF 25A, Clamping 455V, Varistor 270V | Panasonic Electronic Components ERZV10D271 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV10D271?
Additional datasheets, footprints and schematics for ERZV10D271 are listed on our Part Details page. You can also find images and similar parts to ERZV10D271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D271 fall under?
The ERZV10D271 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D271 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D271 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D271 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for ERZV10D271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D271 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D271?
You can fill out our help required form which you can use to request a quote for ERZV10D271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.