Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
6,692
in stock
|
Buy Now | |
element14
from US$0.25
|
6,676
in stock
|
Buy Now | |
Farnell
from US$0.24
|
5,656
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
1,075
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.9 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 220 |
Varistor Voltage (Range) (V) | 198 to 242 |
Maximum Allowable Voltage ACrms (V) | 140 |
Maximum Allowable Voltage DC (V) | 180 |
Clamping Voltage (Max.) (V) | 360 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 27.5 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 410 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.2 |
Varistor, 220V, 3.5Ka, 360V, 10Mm Disc | Newark Electronics |
VARISTOR, 10MM DISC, 220V | element14 |
Varistor 10mm Disc 220V | RS |
Varistor ZNR Ø11,5mm 140V 220V 3.500A | Schukat Electronic |
ZNR Series 140 VAC 180 VDC 3500 A 410 pF Type D Through Hole Varistor | Future Electronics |
Var 140VAC 180VDC 3500A 220V Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZ-V10D221?
Additional datasheets, footprints and schematics for ERZ-V10D221 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D221 fall under?
The ERZ-V10D221 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D221 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D221 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for ERZ-V10D221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D221 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D221?
You can fill out our help required form which you can use to request a quote for ERZ-V10D221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.