Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.7 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 22 |
Varistor Voltage (Range) (V) | 20 to 24 |
Maximum Allowable Voltage ACrms (V) | 14 |
Maximum Allowable Voltage DC (V) | 18 |
Clamping Voltage (Max.) (V) | 43 |
Power Rating (W) | 0.05 |
Maximum Energy (2ms) (J) | 2.6 |
Maximum Peak Current (8/20 µs) (A) | 1000 |
Capacitance (Max) (pF) | 11000 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.1 |
Varistor 10mm Disc 22V | RS |
Varistor, 22V, 1Ka, 43V, 10Mm Disc | Newark Electronics |
Var 14VAC/18VDC 1000A 22V Radial Bulk | Future Electronics |
Metal Oxide Varistor 11nF 5A, Clamping 43V, Varistor 22V | Panasonic Electronic Components ERZV10D220 | RS Americas |
VARISTOR, 10MM DISC, 22V | Farnell |
Where can I find additional details, specifications and documents for a ERZV10D220?
Additional datasheets, footprints and schematics for ERZV10D220 are listed on our Part Details page. You can also find images and similar parts to ERZV10D220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D220 fall under?
The ERZV10D220 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D220 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D220 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D220 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZV10D220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D220 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D220?
You can fill out our help required form which you can use to request a quote for ERZV10D220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.