Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
25
in stock
|
Buy Now | |
element14
from US$0.22
|
25
in stock
|
Buy Now | |
Farnell
from US$0.21
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.8 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 200 |
Varistor Voltage (Range) (V) | 185 to 225 |
Maximum Allowable Voltage ACrms (V) | 130 |
Maximum Allowable Voltage DC (V) | 170 |
Clamping Voltage (Max.) (V) | 340 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 25 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 430 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.2 |
Varistor 10mm Disc 200V | RS |
Varistor, 10Mm Disc, 200V | Newark Electronics |
VARISTOR, 10MM DISC, 200V | element14 |
ZNR Series 130 VAC 170 VDC 3500 A 430 pF Type D Through Hole Varistor | Future Electronics |
Var 130VAC/170VDC 3500A 200V Radial Bulk | Avnet America |
Metal Oxide Varistor 430pF 25A, Clamping 340V, Varistor 200V | Panasonic Electronic Components ERZV10D201 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV10D201?
Additional datasheets, footprints and schematics for ERZV10D201 are listed on our Part Details page. You can also find images and similar parts to ERZV10D201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D201 fall under?
The ERZV10D201 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D201 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D201 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D201 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ERZV10D201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D201 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D201?
You can fill out our help required form which you can use to request a quote for ERZV10D201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.