Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Compliant |
Voltage Rating VAC | 1kV |
---|---|
Voltage Rating VDC | 1.465kV |
Product Range | V Series |
Clamping Voltage Vc Max | 2.97kV |
Varistor Case Style | Disc 10mm |
Peak Surge Current @ 8/20µS | 3.5kA |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Varistor, Znr, 2.97Kv, Disc 10Mm | Newark Electronics |
Var 1000VAC/1465VDC 3500A 1800V Radial Bulk | Future Electronics |
VARISTOR, ZNR, 2.97KV, DISC 10MM | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V10D182.?
Additional datasheets, footprints and schematics for ERZ-V10D182. are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D182. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D182. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D182. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D182. fall under?
The ERZ-V10D182. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D182. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D182. you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D182. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZ-V10D182. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ERZ-V10D182..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D182. often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D182.?
You can fill out our help required form which you can use to request a quote for ERZ-V10D182. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.