Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
670
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.6 |
Height (mm) | 14.5 |
Varistor Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 16 to 20 |
Maximum Allowable Voltage ACrms (V) | 11 |
Maximum Allowable Voltage DC (V) | 14 |
Clamping Voltage (Max.) (V) | 36 |
Power Rating (W) | 0.05 |
Maximum Energy (2ms) (J) | 2.2 |
Maximum Peak Current (8/20 µs) (A) | 1000 |
Capacitance (Max) (pF) | 16000 |
Packaging | Bulk |
Weight (Typ.) (g) | 1 |
Varistor ZNR Ø11,5mm 11V 18V 1.000A | Schukat Electronic |
Varistor 10mm Disc 18V | RS |
Voltage Rating Vac:11V | Newark Electronics |
Var 11VAC/14VDC 1000A 18V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 16nF 5A, Clamping 36V, Varistor 18V | Panasonic Electronic Components ERZV10D180 | RS Americas |
VARISTOR, 10MM DISC, 18V | element14 |
Where can I find additional details, specifications and documents for a ERZ-V10D180?
Additional datasheets, footprints and schematics for ERZ-V10D180 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D180 fall under?
The ERZ-V10D180 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D180 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D180 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D180 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZ-V10D180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D180 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D180?
You can fill out our help required form which you can use to request a quote for ERZ-V10D180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.