Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Voltage Rating VAC | 95V |
---|---|
Voltage Rating V DC | 125V |
Product Range | - |
Clamping Voltage Vc Max | 250V |
Varistor Case Style | Disc 10mm |
Varistor Type | High Surge Current |
Peak Surge Current @ 8/20µs | 3.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 25J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 250V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 3.5kA |
Varistor Voltage @ 1mA | 150V |
Varistor, 150V, 3.5Ka, 250V, 10Mm Disc | Newark Electronics |
Var 95VAC/125VDC 3500A 150V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 1.1nF 25A, Clamping 250V, Varistor 150V | Panasonic Electronic Components ERZV10D151 | RS Americas |
125 VAC 25.0J | TTI Europe |
VARISTOR, 10MM DISC, 150V | Farnell |
Where can I find additional details, specifications and documents for a ERZV10D151?
Additional datasheets, footprints and schematics for ERZV10D151 are listed on our Part Details page. You can also find images and similar parts to ERZV10D151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV10D151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV10D151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV10D151 fall under?
The ERZV10D151 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV10D151 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV10D151 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV10D151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV10D151 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for ERZV10D151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV10D151 often in real-time on the comparison pages.
What if I can't find stock of ERZV10D151?
You can fill out our help required form which you can use to request a quote for ERZV10D151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.