Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
750
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
125
in stock
|
Buy Now | |
element14
from US$0.40
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 9.1 |
Height (mm) | 15.5 |
Varistor Voltage (V) | 1000 |
Varistor Voltage (Range) (V) | 900 to 1100 |
Maximum Allowable Voltage ACrms (V) | 625 |
Maximum Allowable Voltage DC (V) | 825 |
Clamping Voltage (Max.) (V) | 1650 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 100 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 110 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.1 |
ERZ-V Series 625 VAC/825 VDC 3500 A 1kV Straight Radial Transient/Surge Absorber | Future Electronics |
Varistor ZNR Ø12,5mm 625V 1.000V 3.500A | Schukat Electronic |
VDC J | TTI Europe |
Varistor, 10Mm Disc, 1000V | Newark Electronics |
VARISTOR, 10MM DISC, 1000V | element14 |
Var 625VAC/825VDC 3500A 1000V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZ-V10D102?
Additional datasheets, footprints and schematics for ERZ-V10D102 are listed on our Part Details page. You can also find images and similar parts to ERZ-V10D102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V10D102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V10D102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V10D102 fall under?
The ERZ-V10D102 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V10D102 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V10D102 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V10D102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V10D102 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for ERZ-V10D102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V10D102 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V10D102?
You can fill out our help required form which you can use to request a quote for ERZ-V10D102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.