Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | V Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | Disc 10mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 1kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 5.6J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Varistor Voltage @ 1mA | 39V |
Varistor, 10Mm Disc, 39V | Newark Electronics |
VARISTOR, 10MM DISC, 39V | element14 |
Var 25VAC/31VDC 1000A 39V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZV09D390?
Additional datasheets, footprints and schematics for ERZV09D390 are listed on our Part Details page. You can also find images and similar parts to ERZV09D390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV09D390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV09D390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV09D390 fall under?
The ERZV09D390 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV09D390 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV09D390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV09D390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV09D390 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ERZV09D390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV09D390 often in real-time on the comparison pages.
What if I can't find stock of ERZV09D390?
You can fill out our help required form which you can use to request a quote for ERZV09D390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.