Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 9 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 14 |
Varistor Voltage (V) | 270 |
Varistor Voltage (Range) (V) | 247 to 303 |
Maximum Allowable Voltage ACrms (V) | 175 |
Maximum Allowable Voltage DC (V) | 225 |
Clamping Voltage (Max.) (V) | 455 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 35 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 350 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.1 |
Var 175VAC/225VDC 3500A 270V Radial Bulk | Avnet America |
VARISTOR, 10MM DISC, 270V | Farnell |
Where can I find additional details, specifications and documents for a ERZV09D271?
Additional datasheets, footprints and schematics for ERZV09D271 are listed on our Part Details page. You can also find images and similar parts to ERZV09D271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV09D271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV09D271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV09D271 fall under?
The ERZV09D271 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV09D271 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV09D271 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV09D271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV09D271 have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERZV09D271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV09D271 often in real-time on the comparison pages.
What if I can't find stock of ERZV09D271?
You can fill out our help required form which you can use to request a quote for ERZV09D271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.