Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
485
in stock
|
Buy Now | |
element14
from US$0.17
|
485
in stock
|
Buy Now | |
Farnell
from US$0.16
|
485
in stock
|
Buy Now | |
Avnet America
-
|
92,551
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.1 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 82 |
Varistor Voltage (Range) (V) | 74 to 90 |
Maximum Allowable Voltage ACrms (V) | 50 |
Maximum Allowable Voltage DC (V) | 65 |
Clamping Voltage (Max.) (V) | 135 |
Power Rating (W) | 0.25 |
Maximum Energy (2ms) (J) | 5 |
Maximum Peak Current (8/20 µs) (A) | 1750 |
Capacitance (Max) (pF) | 810 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.5 |
Varistor ZNR Ø8,5mm 50V 82V 1.750A | Schukat Electronic |
Varistor 7mm Disc 82V | RS |
Varistor, 7Mm Disc, 82V | Newark Electronics |
VARISTOR, 7MM DISC, 82V | element14 |
Var 50VAC/65VDC 1750A 82V Radial Bulk | Avnet America |
ERZV 7mm DC=65V CL=135V 10J | Rutronik |
ZNR-V Series ╪7 mm 82 V 1750 A 135 Vcl Straight Lead Transient/Surge Absorber | Future Electronics |
ZNR Series Metal Oxide Varistor 810pF 10A, Clamping 135V, Varistor 82V | Panasonic Electronic Components ERZV07D820 | RS Americas |
Where can I find additional details, specifications and documents for a ERZ-V07D820?
Additional datasheets, footprints and schematics for ERZ-V07D820 are listed on our Part Details page. You can also find images and similar parts to ERZ-V07D820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V07D820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V07D820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V07D820 fall under?
The ERZ-V07D820 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V07D820 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V07D820 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V07D820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V07D820 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZ-V07D820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V07D820 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V07D820?
You can fill out our help required form which you can use to request a quote for ERZ-V07D820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.