Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
806
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
806
in stock
|
Buy Now | |
element14
from US$0.18
|
806
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 6 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 510 |
Varistor Voltage (Range) (V) | 459 to 561 |
Maximum Allowable Voltage ACrms (V) | 320 |
Maximum Allowable Voltage DC (V) | 410 |
Clamping Voltage (Max.) (V) | 845 |
Power Rating (W) | 0.25 |
Maximum Energy (2ms) (J) | 32 |
Maximum Peak Current (8/20 µs) (A) | 1750 |
Capacitance (Max) (pF) | 90 |
Packaging | Bulk |
Weight (Typ.) (g) | 1 |
Var 320VAC/410VDC 1750A 510V Radial Bulk | Future Electronics |
Varistor, 7Mm Disc, 510V | Newark Electronics |
VARISTOR, 7MM DISC, 510V | element14 |
410 VDC 92.0J | TTI Europe |
Where can I find additional details, specifications and documents for a ERZV07D511?
Additional datasheets, footprints and schematics for ERZV07D511 are listed on our Part Details page. You can also find images and similar parts to ERZV07D511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D511 fall under?
The ERZV07D511 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D511 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D511 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D511 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ERZV07D511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D511 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D511?
You can fill out our help required form which you can use to request a quote for ERZV07D511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.