Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
element14
from US$0.15
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
8,450
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4
in stock
|
Buy Now | |
Avnet America
-
|
3,591
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 300V |
---|---|
Voltage Rating V DC | 385V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | Disc 7mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 1.75kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 42J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 775V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 1.75kA |
Varistor Voltage @ 1mA | 470V |
Varistor, 7Mm Disc, 470V | Newark Electronics |
VARISTOR, 7MM DISC, 470V | element14 |
Varistor ZNR Ø8,5mm 300V 470V 1.750A | Schukat Electronic |
V Series 385 VDC 775 V Clamp 1750 A Straight Radial Transient Surge Absorber | Future Electronics |
Metal-Oxide Varistor,300Vrms ERZV07D471 | RS |
Var 300VAC 385VDC 1750A 470V Thru-Hole Bulk | Avnet America |
ERZV 7mm DC=385V CL=775V 42J | Rutronik |
ZNR Series Metal Oxide Varistor 100pF 10A, Clamping 775V, Varistor 470V | Panasonic Electronic Components ERZV07D471 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV07D471?
Additional datasheets, footprints and schematics for ERZV07D471 are listed on our Part Details page. You can also find images and similar parts to ERZV07D471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D471 fall under?
The ERZV07D471 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D471 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D471 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for ERZV07D471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D471 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D471?
You can fill out our help required form which you can use to request a quote for ERZV07D471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.