Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
103
in stock
|
Buy Now | |
element14
from US$0.12
|
103
in stock
|
Buy Now | |
Farnell
from US$0.12
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.9 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 47 |
Varistor Voltage (Range) (V) | 42 to 52 |
Maximum Allowable Voltage ACrms (V) | 30 |
Maximum Allowable Voltage DC (V) | 38 |
Clamping Voltage (Max.) (V) | 93 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 2.3 |
Maximum Peak Current (8/20 µs) (A) | 500 |
Capacitance (Max) (pF) | 1550 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
Varistor ZNR Ø8,5mm 30V 47V 500A | Schukat Electronic |
Varistor, 7Mm Disc, 47V | Newark Electronics |
VARISTOR, 7MM DISC, 47V | element14 |
Metal-Oxide Varistor,30Vrms ERZV07D470 | RS |
ZNR V Series ╪7 mm 47 V 30 VAC 38 VDC Straight Lead Transient/Surge Absorber | Future Electronics |
Var 30VAC/38VDC 500A 47V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZV07D470?
Additional datasheets, footprints and schematics for ERZV07D470 are listed on our Part Details page. You can also find images and similar parts to ERZV07D470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D470 fall under?
The ERZV07D470 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D470 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D470 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D470 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ERZV07D470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D470 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D470?
You can fill out our help required form which you can use to request a quote for ERZV07D470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.