Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,196
in stock
|
Buy Now | |
element14
from US$0.18
|
11,196
in stock
|
Buy Now | |
Farnell
from US$0.17
|
11,196
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
675
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
418
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.8 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 39 |
Varistor Voltage (Range) (V) | 35 to 43 |
Maximum Allowable Voltage ACrms (V) | 25 |
Maximum Allowable Voltage DC (V) | 31 |
Clamping Voltage (Max.) (V) | 77 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 1.9 |
Maximum Peak Current (8/20 µs) (A) | 500 |
Capacitance (Max) (pF) | 1600 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
Varistor, 7Mm Disc, 39V | Newark Electronics |
VARISTOR, 7MM DISC, 39V | element14 |
Varistor ZNR Ø8,5mm 25V 39V 500A | Schukat Electronic |
ZNR Series Metal Oxide Varistor 1.6nF 2.5A, Clamping 77V, Varistor 39V | Panasonic Electronic Components ERZV07D390 | RS Americas |
Metal-Oxide Varistor,25Vrms ERZV07D390 | RS |
ZNR Series 39 V 25 Vrms 31 VDC 500 A Radial Transient / Surge Absorber | Future Electronics |
Var 25VAC/31VDC 500A 39V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZV07D390?
Additional datasheets, footprints and schematics for ERZV07D390 are listed on our Part Details page. You can also find images and similar parts to ERZV07D390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D390 fall under?
The ERZV07D390 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D390 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D390 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS Americas have stock available or on a lead time for ERZV07D390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D390 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D390?
You can fill out our help required form which you can use to request a quote for ERZV07D390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.