Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,805
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
333
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
300
in stock
|
Buy Now | |
element14
from US$0.10
|
72
in stock
|
Buy Now | |
Farnell
from US$0.13
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 175V |
---|---|
Voltage Rating V DC | 225V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 455V |
Varistor Case Style | Disc 7mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 1.75kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 24J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 455V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 1.75kA |
Varistor Voltage @ 1mA | 270V |
Varistor 7mm Disc 270V | RS |
Varistor ZNR Ø8,5mm 175V 270V 1.750A | Schukat Electronic |
VARISTOR, 7MM DISC, 270V | element14 |
Voltage Rating Vac:175Vrms | Newark Electronics |
Var 175VAC/225VDC 1750A 270V Radial Bulk | Future Electronics |
ZNR Series Surge Absorber 150pF 10A, Clamping 455V, Varistor 270V | Panasonic Electronic Components ERZV07D271 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV07D271?
Additional datasheets, footprints and schematics for ERZV07D271 are listed on our Part Details page. You can also find images and similar parts to ERZV07D271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D271 fall under?
The ERZV07D271 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D271 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D271 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D271 have stock available?
Authorised distributors including RS, Chip One Stop, Schukat Electronic, element14 and Farnell have stock available or on a lead time for ERZV07D271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D271 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D271?
You can fill out our help required form which you can use to request a quote for ERZV07D271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.