Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.7 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 27 |
Varistor Voltage (Range) (V) | 24 to 30 |
Maximum Allowable Voltage ACrms (V) | 17 |
Maximum Allowable Voltage DC (V) | 22 |
Clamping Voltage (Max.) (V) | 53 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 1.3 |
Maximum Peak Current (8/20 µs) (A) | 500 |
Capacitance (Max) (pF) | 3400 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.5 |
Varistor 7mm Disc 27V | RS |
Varistor, 27V, 500A, 53V, 7Mm Disc | Newark Electronics |
Var 17VAC/22VDC 500A 27V Radial Bulk | Future Electronics |
ZNR Series Metal Oxide Varistor 3.4nF 2.5A, Clamping 53V, Varistor 27V | Panasonic Electronic Components ERZV07D270 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV07D270?
Additional datasheets, footprints and schematics for ERZV07D270 are listed on our Part Details page. You can also find images and similar parts to ERZV07D270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D270 fall under?
The ERZV07D270 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D270 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D270 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D270 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZV07D270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D270 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D270?
You can fill out our help required form which you can use to request a quote for ERZV07D270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.