Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
10,000
in stock
|
Buy Now | |
element14
from US$0.15
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.6 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 240 |
Varistor Voltage (Range) (V) | 216 to 264 |
Maximum Allowable Voltage ACrms (V) | 150 |
Maximum Allowable Voltage DC (V) | 200 |
Clamping Voltage (Max.) (V) | 395 |
Power Rating (W) | 0.25 |
Maximum Energy (2ms) (J) | 15 |
Maximum Peak Current (8/20 µs) (A) | 1750 |
Capacitance (Max) (pF) | 170 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
Varistor, 7Mm Disc, 240V | Newark Electronics |
VARISTOR, 7MM DISC, 240V | element14 |
Varistor ZNR Ø8,5mm 150V 240V 1.750A | Schukat Electronic |
Metal-Oxide Varistor,150Vrms ERZV07D241 | RS |
V Series 200 VDC 150 V RMS 240 V 1.75 kA Through Hole Transient/Surge Absorber | Future Electronics |
Var 150VAC 200VDC 1750A 240V Thru-Hole Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 170pF 10A, Clamping 395V, Varistor 240V | Panasonic Electronic Components ERZV07D241 | RS Americas |
Where can I find additional details, specifications and documents for a ERZV07D241?
Additional datasheets, footprints and schematics for ERZV07D241 are listed on our Part Details page. You can also find images and similar parts to ERZV07D241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV07D241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV07D241 fall under?
The ERZV07D241 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV07D241 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D241 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV07D241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV07D241 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for ERZV07D241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV07D241 often in real-time on the comparison pages.
What if I can't find stock of ERZV07D241?
You can fill out our help required form which you can use to request a quote for ERZV07D241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.