Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
10,144
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 140V |
---|---|
Voltage Rating VDC | 180V |
Product Range | V Series |
Clamping Voltage Vc Max | 360V |
Varistor Case Style | Disc 7mm |
Peak Surge Current @ 8/20µS | 1.75kA |
Varistor Voltage | 220V |
Varistor 7mm Disc 220V | RS |
Var 140VAC/180VDC 1750A 220V Radial Bulk | Future Electronics |
Varistor, 360V, 140Vac, 18Vdc, 5Mm Disc | Newark Electronics |
ZNR Series Metal Oxide Varistor 190pF 10A, Clamping 360V, Varistor 220V | Panasonic Electronic Components ERZV07D221 | RS Americas |
VARISTOR, 7MM DISC, 220V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V07D221?
Additional datasheets, footprints and schematics for ERZ-V07D221 are listed on our Part Details page. You can also find images and similar parts to ERZ-V07D221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V07D221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V07D221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V07D221 fall under?
The ERZ-V07D221 is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V07D221 when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V07D221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V07D221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V07D221 have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for ERZ-V07D221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V07D221 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V07D221?
You can fill out our help required form which you can use to request a quote for ERZ-V07D221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.