Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.6 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 22 |
Varistor Voltage (Range) (V) | 20 to 24 |
Maximum Allowable Voltage ACrms (V) | 14 |
Maximum Allowable Voltage DC (V) | 18 |
Clamping Voltage (Max.) (V) | 43 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 1.1 |
Maximum Peak Current (8/20 µs) (A) | 500 |
Capacitance (Max) (pF) | 3600 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.5 |
Var 14Vac 18Vdc 500A 22V Th Rohs Compliant: Yes |Panasonic ERZ-V07D220. | Newark Electronics |
Var 14VAC/18VDC 500A 22V Radial Bulk | Avnet America |
Varistor ZNR Ø8,5mm 14V 22V 500A | Schukat Electronic |
Varistor 7mm Disc 22V | RS |
Varistor: ceramics | Transfer Multisort Elektronik |
ZNR Series Surge Absorber 3.6nF 2.5A, Clamping 43V, Varistor 22V | Panasonic Electronic Components ERZV07D220 | RS Americas |
500 VDC 1.1J | TTI Europe |
VARISTOR, 7MM DISC, 22V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V07D220?
Additional datasheets, footprints and schematics for ERZ-V07D220 are listed on our Part Details page. You can also find images and similar parts to ERZ-V07D220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V07D220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V07D220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V07D220 fall under?
The ERZ-V07D220 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V07D220 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V07D220 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V07D220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V07D220 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for ERZ-V07D220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V07D220 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V07D220?
You can fill out our help required form which you can use to request a quote for ERZ-V07D220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.