Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
520
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
471
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 8.5 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 11.5 |
Varistor Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 16 to 20 |
Maximum Allowable Voltage ACrms (V) | 11 |
Maximum Allowable Voltage DC (V) | 14 |
Clamping Voltage (Max.) (V) | 36 |
Power Rating (W) | 0.02 |
Maximum Energy (2ms) (J) | 0.9 |
Maximum Peak Current (8/20 µs) (A) | 500 |
Capacitance (Max) (pF) | 3800 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
Varistor ZNR Ø8,5mm 11V 18V 500A | Schukat Electronic |
Varistor 7mm Disc 18V | RS |
ERZV 7mm DC=14V CL=36V 1,1J | Rutronik |
Varistor, 18V, 500A, 36V, 7Mm Disc | Newark Electronics |
Var 11VAC/14VDC 500A 18V Radial Bulk | Future Electronics |
ZNR Series Surge Absorber 3.8nF 2.5A, Clamping 36V, Varistor 18V | Panasonic Electronic Components ERZV07D180 | RS Americas |
VARISTOR, 7MM DISC, 18V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V07D180?
Additional datasheets, footprints and schematics for ERZ-V07D180 are listed on our Part Details page. You can also find images and similar parts to ERZ-V07D180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V07D180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V07D180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V07D180 fall under?
The ERZ-V07D180 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V07D180 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V07D180 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V07D180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V07D180 have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for ERZ-V07D180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V07D180 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V07D180?
You can fill out our help required form which you can use to request a quote for ERZ-V07D180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.