ERZV07D101 TVS - Transient Voltage Suppressors by Panasonic

VARISTOR 7MM DISC 100V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 60V
Voltage Rating V DC 85V
Product Range -
Clamping Voltage Vc Max 165V
Varistor Case Style Disc 7mm
Varistor Type High Surge Current
Peak Surge Current @ 8/20µs 1.75kA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 8.5J
Automotive Qualification Standard -
SVHC No SVHC (12-Jan-2017)
Clamping Voltage 165V
Operating Temperature Range -40°C to +85°C
Suppressor Type Absorber
Surge Current 1.75kA
Varistor Voltage @ 1mA 100V

Alternative Descriptions

Var 60VAC/85VDC 1750A 100V Radial Bulk | Future Electronics
Voltage Rating Vac:60Vrms | Newark Electronics
ZNR Series Surge Absorber 700pF 10A, Clamping 165V, Varistor 100V | Panasonic Electronic Components ERZV07D101 | RS Americas
VARISTOR, 7MM DISC, 100V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERZV07D101?

Additional datasheets, footprints and schematics for ERZV07D101 are listed on our Part Details page. You can also find images and similar parts to ERZV07D101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERZV07D101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV07D101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERZV07D101 fall under?

The ERZV07D101 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to ERZV07D101 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV07D101 you can contact the distributor directly for product support, shipping queries etc.

Is the ERZV07D101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERZV07D101 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZV07D101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERZV07D101 often in real-time on the comparison pages.

What if I can't find stock of ERZV07D101?

You can fill out our help required form which you can use to request a quote for ERZV07D101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay