Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,330
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Schukat Electronic
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 4.1 |
Height (mm) | 10 |
Varistor Voltage (V) | 82 |
Varistor Voltage (Range) (V) | 74 to 90 |
Maximum Allowable Voltage ACrms (V) | 50 |
Maximum Allowable Voltage DC (V) | 65 |
Clamping Voltage (Max.) (V) | 145 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 2.5 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 460 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
ZNR Type D Series 65 Vdc 50 Vrms 145 V Clamp Transient/Surge Absorbers | Future Electronics |
Varistor 5mm Disc 82V | RS |
Varistor: ceramics | Transfer Multisort Elektronik |
Voltage Rating Vac:50Vrms | Newark Electronics |
Var 50VAC/65VDC 800A 82V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 460pF 5A, Clamping 145V, Varistor 82V | Panasonic Electronic Components ERZV05D820 | RS Americas |
VARISTOR, 5MM DISC, 82V | element14 |
Varistor ZNR Ø7mm 50V 82V 800A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZ-V05D820?
Additional datasheets, footprints and schematics for ERZ-V05D820 are listed on our Part Details page. You can also find images and similar parts to ERZ-V05D820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V05D820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V05D820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V05D820 fall under?
The ERZ-V05D820 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V05D820 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V05D820 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V05D820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V05D820 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for ERZ-V05D820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V05D820 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V05D820?
You can fill out our help required form which you can use to request a quote for ERZ-V05D820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.