Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0427
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0427
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 10 |
Varistor Voltage (V) | 68 |
Varistor Voltage (Range) (V) | 61 to 75 |
Maximum Allowable Voltage ACrms (V) | 40 |
Maximum Allowable Voltage DC (V) | 56 |
Clamping Voltage (Max.) (V) | 150 |
Power Rating (W) | 0.01 |
Maximum Energy (2ms) (J) | 1.6 |
Maximum Peak Current (8/20 µs) (A) | 250 |
Capacitance (Max) (pF) | 580 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
Varistor, 68V, 250A, 150V, 5Mm Disc | Newark Electronics |
Var 40VAC/56VDC 250A 68V Radial Bulk | Future Electronics |
ZNR Series Surge Absorber 580pF 1A, Clamping 150V, Varistor 68V | Panasonic Electronic Components ERZV05D680 | RS Americas |
Varistor ZNR Ø7mm 40V 68V 250A | Schukat Electronic |
VARISTOR, 5MM DISC, 68V | Farnell |
Where can I find additional details, specifications and documents for a ERZV05D680?
Additional datasheets, footprints and schematics for ERZV05D680 are listed on our Part Details page. You can also find images and similar parts to ERZV05D680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D680 fall under?
The ERZV05D680 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D680 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D680 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D680 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZV05D680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D680 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D680?
You can fill out our help required form which you can use to request a quote for ERZV05D680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.