Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 5.8 |
Height (mm) | 10 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 810 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 15 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 60 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
Varistor, Znr, 810V, Disc 5Mm | Newark Electronics |
Var 300VAC/385VDC 800A 470V Radial Bulk | Avnet America |
VARISTOR, ZNR, 810V, DISC 5MM | Farnell |
Where can I find additional details, specifications and documents for a ERZV05D471CS?
Additional datasheets, footprints and schematics for ERZV05D471CS are listed on our Part Details page. You can also find images and similar parts to ERZV05D471CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D471CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D471CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D471CS fall under?
The ERZV05D471CS is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D471CS when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D471CS you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D471CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D471CS have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ERZV05D471CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D471CS often in real-time on the comparison pages.
What if I can't find stock of ERZV05D471CS?
You can fill out our help required form which you can use to request a quote for ERZV05D471CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.