Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
8,980
in stock
|
Buy Now | |
element14
from US$0.13
|
8,980
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
28
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 5.8 |
Height (mm) | 10 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 810 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 15 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 60 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
VARISTOR, 5MM DISC, 470V | element14 |
Varistor ZNR Ø7mm 300V 470V 800A | Schukat Electronic |
Varistor, 5Mm Disc, 470V | Newark Electronics |
Varistor: ceramics | Transfer Multisort Elektronik |
ERZV 5mm DC=385V CL=810V | Rutronik |
Varistors 300V 5A CLAMP | Future Electronics |
Var 300VAC/385VDC 800A 470V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 60pF 5A, Clamping 810V, Varistor 470V | Panasonic Electronic Components ERZV05D471 | RS Americas |
Panasonic Varistor 300VAC, 470VDC | Distrelec |
Where can I find additional details, specifications and documents for a ERZ-V05D471?
Additional datasheets, footprints and schematics for ERZ-V05D471 are listed on our Part Details page. You can also find images and similar parts to ERZ-V05D471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V05D471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V05D471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V05D471 fall under?
The ERZ-V05D471 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V05D471 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V05D471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V05D471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V05D471 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ERZ-V05D471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V05D471 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V05D471?
You can fill out our help required form which you can use to request a quote for ERZ-V05D471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.