Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Distrelec
from US$0.14
|
979
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 10 |
Varistor Voltage (V) | 47 |
Varistor Voltage (Range) (V) | 42 to 52 |
Maximum Allowable Voltage ACrms (V) | 30 |
Maximum Allowable Voltage DC (V) | 38 |
Clamping Voltage (Max.) (V) | 104 |
Power Rating (W) | 0.01 |
Maximum Energy (2ms) (J) | 1.1 |
Maximum Peak Current (8/20 µs) (A) | 250 |
Capacitance (Max) (pF) | 650 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
Panasonic Varistor 30VAC, 38VDC | Distrelec |
Varistor ZNR Ø7mm 30V 47V 250A | Schukat Electronic |
Varistor, 47V, 250A, 104V, 5Mm Disc | Newark Electronics |
V Series ╪5 mm 38 V 250 A 650 pF Straight Radial Transient Surge Absorber | Future Electronics |
Var 30VAC 38VDC 250A 47V Thru-Hole Bulk | Avnet America |
VARISTOR, 5MM DISC, 47V | Farnell |
Where can I find additional details, specifications and documents for a ERZV05D470?
Additional datasheets, footprints and schematics for ERZV05D470 are listed on our Part Details page. You can also find images and similar parts to ERZV05D470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D470 fall under?
The ERZV05D470 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D470 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D470 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D470 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for ERZV05D470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D470 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D470?
You can fill out our help required form which you can use to request a quote for ERZV05D470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.