Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
190
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,542
in stock
|
Buy Now | |
element14
from US$0.15
|
1,542
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,542
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 5.6 |
Height (mm) | 10 |
Varistor Voltage (V) | 430 |
Varistor Voltage (Range) (V) | 387 to 473 |
Maximum Allowable Voltage ACrms (V) | 275 |
Maximum Allowable Voltage DC (V) | 350 |
Clamping Voltage (Max.) (V) | 745 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 13.5 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 70 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
ZNR-V Series 350 VDC 275 VAC RMS 745 V Clamp Radial Transient Surge Absorber | Future Electronics |
Varistor, 5Mm Disc, 430V | Newark Electronics |
VARISTOR, 5MM DISC, 430V | element14 |
Varistor ZNR Ø7mm 275V 430V 800A | Schukat Electronic |
Varistor 5mm Disc 430V | RS |
Var 275VAC/350VDC 800A 430V Radial Bulk | Avnet Abacus |
ZNR Series Surge Absorber 70pF 5A, Clamping 745V, Varistor 430V | Panasonic Electronic Components ERZV05D431 | RS Americas |
275 VAC 13.5J | TTI Europe |
Where can I find additional details, specifications and documents for a ERZV05D431?
Additional datasheets, footprints and schematics for ERZV05D431 are listed on our Part Details page. You can also find images and similar parts to ERZV05D431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D431 fall under?
The ERZV05D431 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D431 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D431 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ERZV05D431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D431 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D431?
You can fill out our help required form which you can use to request a quote for ERZV05D431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.